Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1331FRRSL

Description
1.33 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.33 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1331FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1331FRRSL-ND
Through Hole Resistors RWR78S1331FRRSL-ND
1.33 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.33K OHM 10W 1% WW AXIAL - RWR78S1331FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 10W 1% WW AXIAL
RWR78S1331FRRSL
RES 1.33K OHM 10W 1% WW AXIAL RWR78S1331FRRSL
RES 1.33Kohm 10W 1% WW AXIAL

RES 1.33Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1331FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1331FRRSL
Wirewound Resistors 3110-RWR78S1331FRRSL
ESS-10 1.33K 1% RWR78S1331FR RSL

ESS-10 1.33K 1% RWR78S1331FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1331FRRSL-ND RWR78S1331FRRSL 3110-RWR78S1331FRRSL
Product Name Through Hole Resistors RES 1.33K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details