Vishay Intertechnology, Inc. RES 1.33K OHM 10W 1% WW AXIAL RWR78S1331FRBSL

Description
RES 1.33Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.33Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.33K OHM 10W 1% WW AXIAL - RWR78S1331FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 10W 1% WW AXIAL
RWR78S1331FRBSL
RES 1.33K OHM 10W 1% WW AXIAL RWR78S1331FRBSL
RES 1.33Kohm 10W 1% WW AXIAL

RES 1.33Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1331FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1331FRBSL-ND
Through Hole Resistors RWR78S1331FRBSL-ND
1.33 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.33 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1331FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1331FRBSL
Wirewound Resistors 3110-RWR78S1331FRBSL
ESS-10 1.33K 1% RWR78S1331FR BSL

ESS-10 1.33K 1% RWR78S1331FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1331FRBSL RWR78S1331FRBSL-ND 3110-RWR78S1331FRBSL
Product Name RES 1.33K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1330 ohms 1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details