Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1300FSRSL

Description
ESS-10 130 1% RWR78S1300FS RSL
Request a Quote Datasheet
Description
ESS-10 130 1% RWR78S1300FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1300FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1300FSRSL
Wirewound Resistors 3110-RWR78S1300FSRSL
ESS-10 130 1% RWR78S1300FS RSL

ESS-10 130 1% RWR78S1300FS RSL

Supplier's Site Datasheet
RES 130 OHM 10W 1% WW AXIAL - RWR78S1300FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 10W 1% WW AXIAL
RWR78S1300FSRSL
RES 130 OHM 10W 1% WW AXIAL RWR78S1300FSRSL
RES 130ohm 10W 1% WW AXIAL

RES 130ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1300FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1300FSRSL-ND
Through Hole Resistors RWR78S1300FSRSL-ND
130 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1300FSRSL RWR78S1300FSRSL RWR78S1300FSRSL-ND
Product Name Wirewound Resistors RES 130 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers