Vishay Intertechnology, Inc. RES 130 OHM 10W 1% WW AXIAL RWR78S1300FRBSL

Description
RES 130ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 130ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 10W 1% WW AXIAL - RWR78S1300FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 10W 1% WW AXIAL
RWR78S1300FRBSL
RES 130 OHM 10W 1% WW AXIAL RWR78S1300FRBSL
RES 130ohm 10W 1% WW AXIAL

RES 130ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1300FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1300FRBSL-ND
Through Hole Resistors RWR78S1300FRBSL-ND
130 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1300FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1300FRBSL
Wirewound Resistors 3110-RWR78S1300FRBSL
ESS-10 130 1% RWR78S1300FR BSL

ESS-10 130 1% RWR78S1300FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1300FRBSL RWR78S1300FRBSL-ND 3110-RWR78S1300FRBSL
Product Name RES 130 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details