Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1300FRB12

Description
130 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
130 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1300FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1300FRB12-ND
Through Hole Resistors RWR78S1300FRB12-ND
130 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1300FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1300FRB12
Wirewound Resistors 3110-RWR78S1300FRB12
ESS-10 130 1% RWR78S1300FR B12

ESS-10 130 1% RWR78S1300FR B12

Supplier's Site Datasheet
RES 130 OHM 10W 1% WW AXIAL - RWR78S1300FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 10W 1% WW AXIAL
RWR78S1300FRB12
RES 130 OHM 10W 1% WW AXIAL RWR78S1300FRB12
RES 130ohm 10W 1% WW AXIAL

RES 130ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1300FRB12-ND 3110-RWR78S1300FRB12 RWR78S1300FRB12
Product Name Through Hole Resistors Wirewound Resistors RES 130 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 130 ohms 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details