Vishay Intertechnology, Inc. Through Hole Resistors RWR78S12R7FRS73

Description
12.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S12R7FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S12R7FRS73-ND
Through Hole Resistors RWR78S12R7FRS73-ND
12.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S12R7FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S12R7FRS73
Wirewound Resistors 3110-RWR78S12R7FRS73
ESS-10 12.7 1% RWR78S12R7FR S73

ESS-10 12.7 1% RWR78S12R7FR S73

Supplier's Site Datasheet
RES 12.7 OHM 10W 1% WW AXIAL - RWR78S12R7FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 10W 1% WW AXIAL
RWR78S12R7FRS73
RES 12.7 OHM 10W 1% WW AXIAL RWR78S12R7FRS73
RES 12.7ohm 10W 1% WW AXIAL

RES 12.7ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S12R7FRS73-ND 3110-RWR78S12R7FRS73 RWR78S12R7FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 12.7 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1-1879074-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details