Vishay Intertechnology, Inc. RES 12.7 OHM 10W 1% WW AXIAL RWR78S12R7FRRSL

Description
RES 12.7ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.7ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7 OHM 10W 1% WW AXIAL - RWR78S12R7FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 10W 1% WW AXIAL
RWR78S12R7FRRSL
RES 12.7 OHM 10W 1% WW AXIAL RWR78S12R7FRRSL
RES 12.7ohm 10W 1% WW AXIAL

RES 12.7ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S12R7FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S12R7FRRSL-ND
Through Hole Resistors RWR78S12R7FRRSL-ND
12.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S12R7FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S12R7FRRSL
Wirewound Resistors 3110-RWR78S12R7FRRSL
ESS-10 12.7 1% RWR78S12R7FR RSL

ESS-10 12.7 1% RWR78S12R7FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S12R7FRRSL RWR78S12R7FRRSL-ND 3110-RWR78S12R7FRRSL
Product Name RES 12.7 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C120J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details