Vishay Intertechnology, Inc. Wirewound Resistors RWR78S12R7FRB12

Description
ESS-10 12.7 1% RWR78S12R7FR B12
Request a Quote Datasheet
Description
ESS-10 12.7 1% RWR78S12R7FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S12R7FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S12R7FRB12
Wirewound Resistors 3110-RWR78S12R7FRB12
ESS-10 12.7 1% RWR78S12R7FR B12

ESS-10 12.7 1% RWR78S12R7FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S12R7FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S12R7FRB12-ND
Through Hole Resistors RWR78S12R7FRB12-ND
12.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.7 OHM 10W 1% WW AXIAL - RWR78S12R7FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 10W 1% WW AXIAL
RWR78S12R7FRB12
RES 12.7 OHM 10W 1% WW AXIAL RWR78S12R7FRB12
RES 12.7ohm 10W 1% WW AXIAL

RES 12.7ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S12R7FRB12 RWR78S12R7FRB12-ND RWR78S12R7FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 12.7 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers