Vishay Intertechnology, Inc. Through Hole Resistors RWR78S12R4FSB12

Description
12.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S12R4FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S12R4FSB12-ND
Through Hole Resistors RWR78S12R4FSB12-ND
12.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.4 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S12R4FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S12R4FSB12
Wirewound Resistors 3110-RWR78S12R4FSB12
ESS-10 12.4 1% RWR78S12R4FS B12

ESS-10 12.4 1% RWR78S12R4FS B12

Supplier's Site Datasheet
RES 12.4 OHM 10W 1% WW AXIAL - RWR78S12R4FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4 OHM 10W 1% WW AXIAL
RWR78S12R4FSB12
RES 12.4 OHM 10W 1% WW AXIAL RWR78S12R4FSB12
RES 12.4ohm 10W 1% WW AXIAL

RES 12.4ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S12R4FSB12-ND 3110-RWR78S12R4FSB12 RWR78S12R4FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 12.4 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12.4 ohms 12.4 ohms 12.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details