Vishay Intertechnology, Inc. Wirewound Resistors RWR78S12R1FRB12

Description
ESS-10 12.1 1% RWR78S12R1FR B12
Request a Quote Datasheet
Description
ESS-10 12.1 1% RWR78S12R1FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S12R1FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S12R1FRB12
Wirewound Resistors 3110-RWR78S12R1FRB12
ESS-10 12.1 1% RWR78S12R1FR B12

ESS-10 12.1 1% RWR78S12R1FR B12

Supplier's Site Datasheet
RES 12.1 OHM 10W 1% WW AXIAL - RWR78S12R1FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 10W 1% WW AXIAL
RWR78S12R1FRB12
RES 12.1 OHM 10W 1% WW AXIAL RWR78S12R1FRB12
RES 12.1ohm 10W 1% WW AXIAL

RES 12.1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S12R1FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S12R1FRB12-ND
Through Hole Resistors RWR78S12R1FRB12-ND
12.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.1 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S12R1FRB12 RWR78S12R1FRB12 RWR78S12R1FRB12-ND
Product Name Wirewound Resistors RES 12.1 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details