Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1272FRS73

Description
ESS-10 12.7K 1% RWR78S1272FR S73
Request a Quote Datasheet
Description
ESS-10 12.7K 1% RWR78S1272FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1272FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1272FRS73
Wirewound Resistors 3110-RWR78S1272FRS73
ESS-10 12.7K 1% RWR78S1272FR S73

ESS-10 12.7K 1% RWR78S1272FR S73

Supplier's Site Datasheet
RES 12.7K OHM 10W 1% WW AXIAL - RWR78S1272FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 10W 1% WW AXIAL
RWR78S1272FRS73
RES 12.7K OHM 10W 1% WW AXIAL RWR78S1272FRS73
RES 12.7Kohm 10W 1% WW AXIAL

RES 12.7Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1272FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1272FRS73-ND
Through Hole Resistors RWR78S1272FRS73-ND
12.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1272FRS73 RWR78S1272FRS73 RWR78S1272FRS73-ND
Product Name Wirewound Resistors RES 12.7K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 12700 ohms 12700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers