Vishay Intertechnology, Inc. RES 12.7K OHM 10W 1% WW AXIAL RWR78S1272FRBSL

Description
RES 12.7Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 12.7Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.7K OHM 10W 1% WW AXIAL - RWR78S1272FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 10W 1% WW AXIAL
RWR78S1272FRBSL
RES 12.7K OHM 10W 1% WW AXIAL RWR78S1272FRBSL
RES 12.7Kohm 10W 1% WW AXIAL

RES 12.7Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1272FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1272FRBSL-ND
Through Hole Resistors RWR78S1272FRBSL-ND
12.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.7 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1272FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1272FRBSL
Wirewound Resistors 3110-RWR78S1272FRBSL
ESS-10 12.7K 1% RWR78S1272FR BSL

ESS-10 12.7K 1% RWR78S1272FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1272FRBSL RWR78S1272FRBSL-ND 3110-RWR78S1272FRBSL
Product Name RES 12.7K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12700 ohms 12700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details