Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1240FRRSL

Description
124 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
124 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1240FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1240FRRSL-ND
Through Hole Resistors RWR78S1240FRRSL-ND
124 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 124 OHM 10W 1% WW AXIAL - RWR78S1240FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 10W 1% WW AXIAL
RWR78S1240FRRSL
RES 124 OHM 10W 1% WW AXIAL RWR78S1240FRRSL
RES 124ohm 10W 1% WW AXIAL

RES 124ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1240FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1240FRRSL
Wirewound Resistors 3110-RWR78S1240FRRSL
ESS-10 124 1% RWR78S1240FR RSL

ESS-10 124 1% RWR78S1240FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1240FRRSL-ND RWR78S1240FRRSL 3110-RWR78S1240FRRSL
Product Name Through Hole Resistors RES 124 OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details