Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1240FRBSL

Description
ESS-10 124 1% RWR78S1240FR BSL
Request a Quote Datasheet
Description
ESS-10 124 1% RWR78S1240FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1240FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1240FRBSL
Wirewound Resistors 3110-RWR78S1240FRBSL
ESS-10 124 1% RWR78S1240FR BSL

ESS-10 124 1% RWR78S1240FR BSL

Supplier's Site Datasheet
RES 124 OHM 10W 1% WW AXIAL - RWR78S1240FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 10W 1% WW AXIAL
RWR78S1240FRBSL
RES 124 OHM 10W 1% WW AXIAL RWR78S1240FRBSL
RES 124ohm 10W 1% WW AXIAL

RES 124ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1240FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1240FRBSL-ND
Through Hole Resistors RWR78S1240FRBSL-ND
124 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

124 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1240FRBSL RWR78S1240FRBSL RWR78S1240FRBSL-ND
Product Name Wirewound Resistors RES 124 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 124 ohms 124 ohms 124 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C474J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details