Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1212FRRSL

Description
ESS-10 12.1K 1% RWR78S1212FR RSL
Request a Quote Datasheet
Description
ESS-10 12.1K 1% RWR78S1212FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1212FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1212FRRSL
Wirewound Resistors 3110-RWR78S1212FRRSL
ESS-10 12.1K 1% RWR78S1212FR RSL

ESS-10 12.1K 1% RWR78S1212FR RSL

Supplier's Site Datasheet
RES 12.1K OHM 10W 1% WW AXIAL - RWR78S1212FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 10W 1% WW AXIAL
RWR78S1212FRRSL
RES 12.1K OHM 10W 1% WW AXIAL RWR78S1212FRRSL
RES 12.1Kohm 10W 1% WW AXIAL

RES 12.1Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1212FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1212FRRSL-ND
Through Hole Resistors RWR78S1212FRRSL-ND
12.1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1212FRRSL RWR78S1212FRRSL RWR78S1212FRRSL-ND
Product Name Wirewound Resistors RES 12.1K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 12100 ohms 12100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469510 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details