Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1211FSS73

Description
ESS-10 1.21K 1% RWR78S1211FS S73
Request a Quote Datasheet
Description
ESS-10 1.21K 1% RWR78S1211FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1211FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1211FSS73
Wirewound Resistors 3110-RWR78S1211FSS73
ESS-10 1.21K 1% RWR78S1211FS S73

ESS-10 1.21K 1% RWR78S1211FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1211FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1211FSS73-ND
Through Hole Resistors RWR78S1211FSS73-ND
1.21 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.21K OHM 10W 1% WW AXIAL - RWR78S1211FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 10W 1% WW AXIAL
RWR78S1211FSS73
RES 1.21K OHM 10W 1% WW AXIAL RWR78S1211FSS73
RES 1.21Kohm 10W 1% WW AXIAL

RES 1.21Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1211FSS73 RWR78S1211FSS73-ND RWR78S1211FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 1.21K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details