Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1211FSB12

Description
ESS-10 1.21K 1% RWR78S1211FS B12
Request a Quote Datasheet
Description
ESS-10 1.21K 1% RWR78S1211FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1211FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1211FSB12
Wirewound Resistors 3110-RWR78S1211FSB12
ESS-10 1.21K 1% RWR78S1211FS B12

ESS-10 1.21K 1% RWR78S1211FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1211FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1211FSB12-ND
Through Hole Resistors RWR78S1211FSB12-ND
1.21 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.21K OHM 10W 1% WW AXIAL - RWR78S1211FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 10W 1% WW AXIAL
RWR78S1211FSB12
RES 1.21K OHM 10W 1% WW AXIAL RWR78S1211FSB12
RES 1.21Kohm 10W 1% WW AXIAL

RES 1.21Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1211FSB12 RWR78S1211FSB12-ND RWR78S1211FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.21K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details