Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1210FSBSL

Description
ESS-10 121 1% RWR78S1210FS BSL
Request a Quote Datasheet
Description
ESS-10 121 1% RWR78S1210FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1210FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1210FSBSL
Wirewound Resistors 3110-RWR78S1210FSBSL
ESS-10 121 1% RWR78S1210FS BSL

ESS-10 121 1% RWR78S1210FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1210FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1210FSBSL-ND
Through Hole Resistors RWR78S1210FSBSL-ND
121 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 121 OHM 10W 1% WW AXIAL - RWR78S1210FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 10W 1% WW AXIAL
RWR78S1210FSBSL
RES 121 OHM 10W 1% WW AXIAL RWR78S1210FSBSL
RES 121ohm 10W 1% WW AXIAL

RES 121ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1210FSBSL RWR78S1210FSBSL-ND RWR78S1210FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 121 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details