Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1210FSB12

Description
ESS-10 121 1% RWR78S1210FS B12
Request a Quote Datasheet
Description
ESS-10 121 1% RWR78S1210FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1210FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1210FSB12
Wirewound Resistors 3110-RWR78S1210FSB12
ESS-10 121 1% RWR78S1210FS B12

ESS-10 121 1% RWR78S1210FS B12

Supplier's Site Datasheet
RES 121 OHM 10W 1% WW AXIAL - RWR78S1210FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 10W 1% WW AXIAL
RWR78S1210FSB12
RES 121 OHM 10W 1% WW AXIAL RWR78S1210FSB12
RES 121ohm 10W 1% WW AXIAL

RES 121ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1210FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1210FSB12-ND
Through Hole Resistors RWR78S1210FSB12-ND
121 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1210FSB12 RWR78S1210FSB12 RWR78S1210FSB12-ND
Product Name Wirewound Resistors RES 121 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details