Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1200FRBSL

Description
ESS-10 120 1% RWR78S1200FR BSL
Request a Quote Datasheet
Description
ESS-10 120 1% RWR78S1200FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1200FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1200FRBSL
Wirewound Resistors 3110-RWR78S1200FRBSL
ESS-10 120 1% RWR78S1200FR BSL

ESS-10 120 1% RWR78S1200FR BSL

Supplier's Site Datasheet
RES 120 OHM 10W 1% WW AXIAL - RWR78S1200FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 10W 1% WW AXIAL
RWR78S1200FRBSL
RES 120 OHM 10W 1% WW AXIAL RWR78S1200FRBSL
RES 120ohm 10W 1% WW AXIAL

RES 120ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1200FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1200FRBSL-ND
Through Hole Resistors RWR78S1200FRBSL-ND
120 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1200FRBSL RWR78S1200FRBSL RWR78S1200FRBSL-ND
Product Name Wirewound Resistors RES 120 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details