Vishay Intertechnology, Inc. RES 120 OHM 10W 1% WW AXIAL RWR78S1200FRB12

Description
RES 120ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 120ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 10W 1% WW AXIAL - RWR78S1200FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 10W 1% WW AXIAL
RWR78S1200FRB12
RES 120 OHM 10W 1% WW AXIAL RWR78S1200FRB12
RES 120ohm 10W 1% WW AXIAL

RES 120ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1200FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1200FRB12
Wirewound Resistors 3110-RWR78S1200FRB12
ESS-10 120 1% RWR78S1200FR B12

ESS-10 120 1% RWR78S1200FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1200FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1200FRB12-ND
Through Hole Resistors RWR78S1200FRB12-ND
120 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1200FRB12 3110-RWR78S1200FRB12 RWR78S1200FRB12-ND
Product Name RES 120 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers