ESS-10 11.5 1% RWR78S11R5FR BSL
11.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 11.5ohm 10W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR78S11R5FRBSL | RWR78S11R5FRBSL-ND | RWR78S11R5FRBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 11.5 OHM 10W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 11.5 ohms | 11.5 ohms | 11.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |