Vishay Intertechnology, Inc. RES 118 OHM 10W 1% WW AXIAL RWR78S1180FSS73

Description
RES 118ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 118ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 10W 1% WW AXIAL - RWR78S1180FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 10W 1% WW AXIAL
RWR78S1180FSS73
RES 118 OHM 10W 1% WW AXIAL RWR78S1180FSS73
RES 118ohm 10W 1% WW AXIAL

RES 118ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1180FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1180FSS73-ND
Through Hole Resistors RWR78S1180FSS73-ND
118 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

118 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1180FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1180FSS73
Wirewound Resistors 3110-RWR78S1180FSS73
ESS-10 118 1% RWR78S1180FS S73

ESS-10 118 1% RWR78S1180FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1180FSS73 RWR78S1180FSS73-ND 3110-RWR78S1180FSS73
Product Name RES 118 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118 ohms 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details