Vishay Intertechnology, Inc. RES 115 OHM 10W 1% WW AXIAL RWR78S1150FSBSL

Description
RES 115ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 115ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 10W 1% WW AXIAL - RWR78S1150FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 10W 1% WW AXIAL
RWR78S1150FSBSL
RES 115 OHM 10W 1% WW AXIAL RWR78S1150FSBSL
RES 115ohm 10W 1% WW AXIAL

RES 115ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78S1150FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1150FSBSL
Wirewound Resistors 3110-RWR78S1150FSBSL
ESS-10 115 1% RWR78S1150FS BSL

ESS-10 115 1% RWR78S1150FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1150FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1150FSBSL-ND
Through Hole Resistors RWR78S1150FSBSL-ND
115 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

115 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1150FSBSL 3110-RWR78S1150FSBSL RWR78S1150FSBSL-ND
Product Name RES 115 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115 ohms 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R332JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details