Vishay Intertechnology, Inc. Through Hole Resistors RWR78S10R0FRBSL

Description
10 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S10R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S10R0FRBSL-ND
Through Hole Resistors RWR78S10R0FRBSL-ND
10 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S10R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S10R0FRBSL
Wirewound Resistors 3110-RWR78S10R0FRBSL
ESS-10 10 1% RWR78S10R0FR BSL

ESS-10 10 1% RWR78S10R0FR BSL

Supplier's Site Datasheet
RES 10 OHM 10W 1% WW AXIAL - RWR78S10R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 10W 1% WW AXIAL
RWR78S10R0FRBSL
RES 10 OHM 10W 1% WW AXIAL RWR78S10R0FRBSL
RES 10ohm 10W 1% WW AXIAL

RES 10ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S10R0FRBSL-ND 3110-RWR78S10R0FRBSL RWR78S10R0FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 10 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details