Vishay Intertechnology, Inc. RES 10 OHM 10W 1% WW AXIAL RWR78S10R0FRB12

Description
RES 10ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 10W 1% WW AXIAL - RWR78S10R0FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 10W 1% WW AXIAL
RWR78S10R0FRB12
RES 10 OHM 10W 1% WW AXIAL RWR78S10R0FRB12
RES 10ohm 10W 1% WW AXIAL

RES 10ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S10R0FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S10R0FRB12-ND
Through Hole Resistors RWR78S10R0FRB12-ND
10 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S10R0FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S10R0FRB12
Wirewound Resistors 3110-RWR78S10R0FRB12
ESS-10 10 1% RWR78S10R0FR B12

ESS-10 10 1% RWR78S10R0FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S10R0FRB12 RWR78S10R0FRB12-ND 3110-RWR78S10R0FRB12
Product Name RES 10 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers