Vishay Intertechnology, Inc. RES 1.05K OHM 10W 1% WW AXIAL RWR78S1051FRBSL

Description
RES 1.05Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.05Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 10W 1% WW AXIAL - RWR78S1051FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 10W 1% WW AXIAL
RWR78S1051FRBSL
RES 1.05K OHM 10W 1% WW AXIAL RWR78S1051FRBSL
RES 1.05Kohm 10W 1% WW AXIAL

RES 1.05Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1051FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1051FRBSL-ND
Through Hole Resistors RWR78S1051FRBSL-ND
1.05 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.05 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1051FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1051FRBSL
Wirewound Resistors 3110-RWR78S1051FRBSL
ESS-10 1.05K 1% RWR78S1051FR BSL

ESS-10 1.05K 1% RWR78S1051FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1051FRBSL RWR78S1051FRBSL-ND 3110-RWR78S1051FRBSL
Product Name RES 1.05K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1050 ohms 1050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers