Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1050FSS73

Description
ESS-10 105 1% RWR78S1050FS S73
Request a Quote Datasheet
Description
ESS-10 105 1% RWR78S1050FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1050FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1050FSS73
Wirewound Resistors 3110-RWR78S1050FSS73
ESS-10 105 1% RWR78S1050FS S73

ESS-10 105 1% RWR78S1050FS S73

Supplier's Site Datasheet
RES 105 OHM 10W 1% WW AXIAL - RWR78S1050FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 10W 1% WW AXIAL
RWR78S1050FSS73
RES 105 OHM 10W 1% WW AXIAL RWR78S1050FSS73
RES 105ohm 10W 1% WW AXIAL

RES 105ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1050FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1050FSS73-ND
Through Hole Resistors RWR78S1050FSS73-ND
105 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1050FSS73 RWR78S1050FSS73 RWR78S1050FSS73-ND
Product Name Wirewound Resistors RES 105 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers