Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1050FRRSL

Description
ESS-10 105 1% RWR78S1050FR RSL
Request a Quote Datasheet
Description
ESS-10 105 1% RWR78S1050FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1050FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1050FRRSL
Wirewound Resistors 3110-RWR78S1050FRRSL
ESS-10 105 1% RWR78S1050FR RSL

ESS-10 105 1% RWR78S1050FR RSL

Supplier's Site Datasheet
RES 105 OHM 10W 1% WW AXIAL - RWR78S1050FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 10W 1% WW AXIAL
RWR78S1050FRRSL
RES 105 OHM 10W 1% WW AXIAL RWR78S1050FRRSL
RES 105ohm 10W 1% WW AXIAL

RES 105ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1050FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1050FRRSL-ND
Through Hole Resistors RWR78S1050FRRSL-ND
105 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1050FRRSL RWR78S1050FRRSL RWR78S1050FRRSL-ND
Product Name Wirewound Resistors RES 105 OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details