Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1020BSB12

Description
ESS-10 102 .1% RWR78S1020BS B12
Request a Quote Datasheet
Description
ESS-10 102 .1% RWR78S1020BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1020BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1020BSB12
Wirewound Resistors 3110-RWR78S1020BSB12
ESS-10 102 .1% RWR78S1020BS B12

ESS-10 102 .1% RWR78S1020BS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1020BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1020BSB12-ND
Through Hole Resistors RWR78S1020BSB12-ND
102 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

102 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 102 OHM 10W 0.1% WW AXIAL - RWR78S1020BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 10W 0.1% WW AXIAL
RWR78S1020BSB12
RES 102 OHM 10W 0.1% WW AXIAL RWR78S1020BSB12
RES 102ohm 10W 0.1% WW AXIAL

RES 102ohm 10W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1020BSB12 RWR78S1020BSB12-ND RWR78S1020BSB12
Product Name Wirewound Resistors Through Hole Resistors RES 102 OHM 10W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 102 ohms 102 ohms 102 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A9R1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details