Vishay Intertechnology, Inc. RES 10K OHM 10W 1% WW AXIAL RWR78S1002FSBSL

Description
RES 10Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 10W 1% WW AXIAL - RWR78S1002FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 10W 1% WW AXIAL
RWR78S1002FSBSL
RES 10K OHM 10W 1% WW AXIAL RWR78S1002FSBSL
RES 10Kohm 10W 1% WW AXIAL

RES 10Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1002FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1002FSBSL-ND
Through Hole Resistors RWR78S1002FSBSL-ND
10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1002FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1002FSBSL
Wirewound Resistors 3110-RWR78S1002FSBSL
ESS-10 10K 1% RWR78S1002FS BSL

ESS-10 10K 1% RWR78S1002FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78S1002FSBSL RWR78S1002FSBSL-ND 3110-RWR78S1002FSBSL
Product Name RES 10K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers