Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1002BSRSL

Description
ESS-10 10K .1% RWR78S1002BS RSL
Request a Quote Datasheet
Description
ESS-10 10K .1% RWR78S1002BS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1002BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1002BSRSL
Wirewound Resistors 3110-RWR78S1002BSRSL
ESS-10 10K .1% RWR78S1002BS RSL

ESS-10 10K .1% RWR78S1002BS RSL

Supplier's Site Datasheet
RES 10K OHM 10W 0.1% WW AXIAL - RWR78S1002BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 10W 0.1% WW AXIAL
RWR78S1002BSRSL
RES 10K OHM 10W 0.1% WW AXIAL RWR78S1002BSRSL
RES 10Kohm 10W 0.1% WW AXIAL

RES 10Kohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1002BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1002BSRSL-ND
Through Hole Resistors RWR78S1002BSRSL-ND
10 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1002BSRSL RWR78S1002BSRSL RWR78S1002BSRSL-ND
Product Name Wirewound Resistors RES 10K OHM 10W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details