Vishay Intertechnology, Inc. Through Hole Resistors RWR78S1002BSB12

Description
10 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78S1002BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1002BSB12-ND
Through Hole Resistors RWR78S1002BSB12-ND
10 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78S1002BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1002BSB12
Wirewound Resistors 3110-RWR78S1002BSB12
ESS-10 10K .1% RWR78S1002BS B12

ESS-10 10K .1% RWR78S1002BS B12

Supplier's Site Datasheet
RES 10K OHM 10W 0.1% WW AXIAL - RWR78S1002BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 10W 0.1% WW AXIAL
RWR78S1002BSB12
RES 10K OHM 10W 0.1% WW AXIAL RWR78S1002BSB12
RES 10Kohm 10W 0.1% WW AXIAL

RES 10Kohm 10W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78S1002BSB12-ND 3110-RWR78S1002BSB12 RWR78S1002BSB12
Product Name Through Hole Resistors Wirewound Resistors RES 10K OHM 10W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R621JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers