Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1001FSRSL

Description
ESS-10 1K 1% RWR78S1001FS RSL
Request a Quote Datasheet
Description
ESS-10 1K 1% RWR78S1001FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1001FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1001FSRSL
Wirewound Resistors 3110-RWR78S1001FSRSL
ESS-10 1K 1% RWR78S1001FS RSL

ESS-10 1K 1% RWR78S1001FS RSL

Supplier's Site Datasheet
RES 1K OHM 10W 1% WW AXIAL - RWR78S1001FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 10W 1% WW AXIAL
RWR78S1001FSRSL
RES 1K OHM 10W 1% WW AXIAL RWR78S1001FSRSL
RES 1Kohm 10W 1% WW AXIAL

RES 1Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78S1001FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1001FSRSL-ND
Through Hole Resistors RWR78S1001FSRSL-ND
1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1001FSRSL RWR78S1001FSRSL RWR78S1001FSRSL-ND
Product Name Wirewound Resistors RES 1K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers