Vishay Intertechnology, Inc. Wirewound Resistors RWR78S1001FRRSL

Description
ESS-10 1K 1% RWR78S1001FR RSL
Request a Quote Datasheet
Description
ESS-10 1K 1% RWR78S1001FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78S1001FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78S1001FRRSL
Wirewound Resistors 3110-RWR78S1001FRRSL
ESS-10 1K 1% RWR78S1001FR RSL

ESS-10 1K 1% RWR78S1001FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78S1001FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78S1001FRRSL-ND
Through Hole Resistors RWR78S1001FRRSL-ND
1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1K OHM 10W 1% WW AXIAL - RWR78S1001FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 10W 1% WW AXIAL
RWR78S1001FRRSL
RES 1K OHM 10W 1% WW AXIAL RWR78S1001FRRSL
RES 1Kohm 10W 1% WW AXIAL

RES 1Kohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78S1001FRRSL RWR78S1001FRRSL-ND RWR78S1001FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 1K OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details