Vishay Intertechnology, Inc. RES 0.499 OHM 10W 1% WW AXIAL RWR78NR499FSB12

Description
RES 0.499ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 10W 1% WW AXIAL - RWR78NR499FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 10W 1% WW AXIAL
RWR78NR499FSB12
RES 0.499 OHM 10W 1% WW AXIAL RWR78NR499FSB12
RES 0.499ohm 10W 1% WW AXIAL

RES 0.499ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78NR499FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78NR499FSB12-ND
Through Hole Resistors RWR78NR499FSB12-ND
499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78NR499FSB12 RWR78NR499FSB12-ND
Product Name RES 0.499 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details