Vishay Intertechnology, Inc. RES 0.2 OHM 10W 1% WW AXIAL RWR78NR200FRRSL

Description
RES 0.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 10W 1% WW AXIAL - RWR78NR200FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 10W 1% WW AXIAL
RWR78NR200FRRSL
RES 0.2 OHM 10W 1% WW AXIAL RWR78NR200FRRSL
RES 0.2ohm 10W 1% WW AXIAL

RES 0.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78NR200FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78NR200FRRSL-ND
Through Hole Resistors RWR78NR200FRRSL-ND
200 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78NR200FRRSL RWR78NR200FRRSL-ND
Product Name RES 0.2 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details