Vishay Intertechnology, Inc. RES 0.2 OHM 10W 1% WW AXIAL RWR78NR200FRBSL

Description
RES 0.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 10W 1% WW AXIAL - RWR78NR200FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 10W 1% WW AXIAL
RWR78NR200FRBSL
RES 0.2 OHM 10W 1% WW AXIAL RWR78NR200FRBSL
RES 0.2ohm 10W 1% WW AXIAL

RES 0.2ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78NR200FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78NR200FRBSL-ND
Through Hole Resistors RWR78NR200FRBSL-ND
200 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78NR200FRBSL RWR78NR200FRBSL-ND
Product Name RES 0.2 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details