Vishay Intertechnology, Inc. RES 0.1 OHM 10W 1% WW AXIAL RWR78NR100FRRSL

Description
RES 0.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 10W 1% WW AXIAL - RWR78NR100FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 10W 1% WW AXIAL
RWR78NR100FRRSL
RES 0.1 OHM 10W 1% WW AXIAL RWR78NR100FRRSL
RES 0.1ohm 10W 1% WW AXIAL

RES 0.1ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78NR100FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78NR100FRRSL-ND
Through Hole Resistors RWR78NR100FRRSL-ND
100 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 mOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78NR100FRRSL RWR78NR100FRRSL-ND
Product Name RES 0.1 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625999-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details