Vishay Intertechnology, Inc. RES 9.53 OHM 10W 1% WW AXIAL RWR78N9R53FRB12

Description
RES 9.53ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.53ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53 OHM 10W 1% WW AXIAL - RWR78N9R53FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53 OHM 10W 1% WW AXIAL
RWR78N9R53FRB12
RES 9.53 OHM 10W 1% WW AXIAL RWR78N9R53FRB12
RES 9.53ohm 10W 1% WW AXIAL

RES 9.53ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N9R53FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N9R53FRB12-ND
Through Hole Resistors RWR78N9R53FRB12-ND
9.53 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

9.53 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N9R53FRB12 RWR78N9R53FRB12-ND
Product Name RES 9.53 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.53 ohms 9.53 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details