Vishay Intertechnology, Inc. Through Hole Resistors RWR78N95R3FSBSL

Description
95.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
95.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N95R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N95R3FSBSL-ND
Through Hole Resistors RWR78N95R3FSBSL-ND
95.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

95.3 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N95R3FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N95R3FSBSL
Wirewound Resistors 3110-RWR78N95R3FSBSL
ESN-10 95.3 1% RWR78N95R3FS BSL

ESN-10 95.3 1% RWR78N95R3FS BSL

Supplier's Site Datasheet
RES 95.3 OHM 10W 1% WW AXIAL - RWR78N95R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 10W 1% WW AXIAL
RWR78N95R3FSBSL
RES 95.3 OHM 10W 1% WW AXIAL RWR78N95R3FSBSL
RES 95.3ohm 10W 1% WW AXIAL

RES 95.3ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N95R3FSBSL-ND 3110-RWR78N95R3FSBSL RWR78N95R3FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 95.3 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details