Vishay Intertechnology, Inc. RES 90.9 OHM 10W 1% WW AXIAL RWR78N90R9FRS73

Description
RES 90.9ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 90.9ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 10W 1% WW AXIAL - RWR78N90R9FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 10W 1% WW AXIAL
RWR78N90R9FRS73
RES 90.9 OHM 10W 1% WW AXIAL RWR78N90R9FRS73
RES 90.9ohm 10W 1% WW AXIAL

RES 90.9ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N90R9FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N90R9FRS73
Wirewound Resistors 3110-RWR78N90R9FRS73
ESN-10 90.9 1% RWR78N90R9FR S73

ESN-10 90.9 1% RWR78N90R9FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR78N90R9FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N90R9FRS73-ND
Through Hole Resistors RWR78N90R9FRS73-ND
90.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

90.9 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N90R9FRS73 3110-RWR78N90R9FRS73 RWR78N90R9FRS73-ND
Product Name RES 90.9 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details