Vishay Intertechnology, Inc. Through Hole Resistors RWR78N8R06FSBSL

Description
8.06 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
8.06 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR78N8R06FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N8R06FSBSL-ND
Through Hole Resistors RWR78N8R06FSBSL-ND
8.06 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.06 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 8.06 OHM 10W 1% WW AXIAL - RWR78N8R06FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06 OHM 10W 1% WW AXIAL
RWR78N8R06FSBSL
RES 8.06 OHM 10W 1% WW AXIAL RWR78N8R06FSBSL
RES 8.06ohm 10W 1% WW AXIAL

RES 8.06ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR78N8R06FSBSL-ND RWR78N8R06FSBSL
Product Name Through Hole Resistors RES 8.06 OHM 10W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 8.06 ohms 8.06 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details