Vishay Intertechnology, Inc. Wirewound Resistors RWR78N8061FSB12

Description
ESN-10 8.06K 1% RWR78N8061FS B12
Request a Quote Datasheet
Description
ESN-10 8.06K 1% RWR78N8061FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N8061FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N8061FSB12
Wirewound Resistors 3110-RWR78N8061FSB12
ESN-10 8.06K 1% RWR78N8061FS B12

ESN-10 8.06K 1% RWR78N8061FS B12

Supplier's Site Datasheet
RES 8.06K OHM 10W 1% WW AXIAL - RWR78N8061FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 10W 1% WW AXIAL
RWR78N8061FSB12
RES 8.06K OHM 10W 1% WW AXIAL RWR78N8061FSB12
RES 8.06Kohm 10W 1% WW AXIAL

RES 8.06Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N8061FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N8061FSB12-ND
Through Hole Resistors RWR78N8061FSB12-ND
8.06 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.06 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N8061FSB12 RWR78N8061FSB12 RWR78N8061FSB12-ND
Product Name Wirewound Resistors RES 8.06K OHM 10W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 8060 ohms 8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details