Vishay Intertechnology, Inc. RES 7.5 OHM 10W 1% WW AXIAL RWR78N7R50FMRSL

Description
RES 7.5ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 10W 1% WW AXIAL - RWR78N7R50FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 10W 1% WW AXIAL
RWR78N7R50FMRSL
RES 7.5 OHM 10W 1% WW AXIAL RWR78N7R50FMRSL
RES 7.5ohm 10W 1% WW AXIAL

RES 7.5ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N7R50FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N7R50FMRSL-ND
Through Hole Resistors RWR78N7R50FMRSL-ND
7.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.5 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N7R50FMRSL RWR78N7R50FMRSL-ND
Product Name RES 7.5 OHM 10W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details