Vishay Intertechnology, Inc. RES 77.7 OHM 10W 1% WW AXIAL RWR78N77R7FPB12

Description
RES 77.7ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 77.7ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 77.7 OHM 10W 1% WW AXIAL - RWR78N77R7FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 77.7 OHM 10W 1% WW AXIAL
RWR78N77R7FPB12
RES 77.7 OHM 10W 1% WW AXIAL RWR78N77R7FPB12
RES 77.7ohm 10W 1% WW AXIAL

RES 77.7ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N77R7FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N77R7FPB12
Wirewound Resistors 3110-RWR78N77R7FPB12
ESN-10 77.7 1% RWR78N77R7FP B12

ESN-10 77.7 1% RWR78N77R7FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR78N77R7FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N77R7FPB12-ND
Through Hole Resistors RWR78N77R7FPB12-ND
77.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

77.7 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N77R7FPB12 3110-RWR78N77R7FPB12 RWR78N77R7FPB12-ND
Product Name RES 77.7 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 77.7 ohms 77.7 ohms 77.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details