Vishay Intertechnology, Inc. RES 75 OHM 10W 1% WW AXIAL RWR78N75R0FRBSL

Description
RES 75ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 75ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 10W 1% WW AXIAL - RWR78N75R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 10W 1% WW AXIAL
RWR78N75R0FRBSL
RES 75 OHM 10W 1% WW AXIAL RWR78N75R0FRBSL
RES 75ohm 10W 1% WW AXIAL

RES 75ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR78N75R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N75R0FRBSL
Wirewound Resistors 3110-RWR78N75R0FRBSL
ESN-10 75 1% RWR78N75R0FR BSL

ESN-10 75 1% RWR78N75R0FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N75R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N75R0FRBSL-ND
Through Hole Resistors RWR78N75R0FRBSL-ND
75 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR78N75R0FRBSL 3110-RWR78N75R0FRBSL RWR78N75R0FRBSL-ND
Product Name RES 75 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - C3A330RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details