Vishay Intertechnology, Inc. RES 7.32K OHM 10W 1% WW AXIAL RWR78N7321FRB12

Description
RES 7.32Kohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 10W 1% WW AXIAL - RWR78N7321FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 10W 1% WW AXIAL
RWR78N7321FRB12
RES 7.32K OHM 10W 1% WW AXIAL RWR78N7321FRB12
RES 7.32Kohm 10W 1% WW AXIAL

RES 7.32Kohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N7321FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N7321FRB12-ND
Through Hole Resistors RWR78N7321FRB12-ND
7.32 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

7.32 kOhms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR78N7321FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N7321FRB12
Wirewound Resistors 3110-RWR78N7321FRB12
ESN-10 7.32K 1% RWR78N7321FR B12

ESN-10 7.32K 1% RWR78N7321FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR78N7321FRB12 RWR78N7321FRB12-ND 3110-RWR78N7321FRB12
Product Name RES 7.32K OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7320 ohms 7320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details