Vishay Intertechnology, Inc. Wirewound Resistors RWR78N7320FSRSL

Description
ESN-10 732 1% RWR78N7320FS RSL
Request a Quote Datasheet
Description
ESN-10 732 1% RWR78N7320FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N7320FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N7320FSRSL
Wirewound Resistors 3110-RWR78N7320FSRSL
ESN-10 732 1% RWR78N7320FS RSL

ESN-10 732 1% RWR78N7320FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR78N7320FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N7320FSRSL-ND
Through Hole Resistors RWR78N7320FSRSL-ND
732 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

732 Ohms ±1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 732 OHM 10W 1% WW AXIAL - RWR78N7320FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 10W 1% WW AXIAL
RWR78N7320FSRSL
RES 732 OHM 10W 1% WW AXIAL RWR78N7320FSRSL
RES 732ohm 10W 1% WW AXIAL

RES 732ohm 10W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N7320FSRSL RWR78N7320FSRSL-ND RWR78N7320FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 732 OHM 10W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 732 ohms 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers