Vishay Intertechnology, Inc. RES 6.65 OHM 10W 0.1% WW AXIAL RWR78N6R65BRBSL

Description
RES 6.65ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.65ohm 10W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM 10W 0.1% WW AXIAL - RWR78N6R65BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 10W 0.1% WW AXIAL
RWR78N6R65BRBSL
RES 6.65 OHM 10W 0.1% WW AXIAL RWR78N6R65BRBSL
RES 6.65ohm 10W 0.1% WW AXIAL

RES 6.65ohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N6R65BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N6R65BRBSL-ND
Through Hole Resistors RWR78N6R65BRBSL-ND
6.65 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.65 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR78N6R65BRBSL RWR78N6R65BRBSL-ND
Product Name RES 6.65 OHM 10W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.65 ohms 6.65 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details